XP Power GCS350 Series AC-DC Power Supply GCS350PS56

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GCS350 Series AC-DC Power Supply - GCS350PS56 - XP Power
Sunnyvale, CA, USA
GCS350 Series AC-DC Power Supply
GCS350PS56
GCS350 Series AC-DC Power Supply GCS350PS56
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3060-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3060-ND
AC DC Converters 1470-3060-ND
Open Frame AC DC Converters 1 Output 56V 3.6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 56V 3.6A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 350W, 56V, 3.6A; Power Supply Approvals Xp Power - 70Y5399 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 350W, 56V, 3.6A; Power Supply Approvals Xp Power
70Y5399
Power Supply, Ac-Dc, 350W, 56V, 3.6A; Power Supply Approvals Xp Power 70Y5399
POWER SUPPLY, AC-DC, 350W, 56V, 3.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):350W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:350W RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 350W, 56V, 3.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):350W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:350W RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 350W, 56V, 3.6A; No. Of Outputs Xp Power - 03AC2516 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 350W, 56V, 3.6A; No. Of Outputs Xp Power
03AC2516
Power Supply, Ac-Dc, 350W, 56V, 3.6A; No. Of Outputs Xp Power 03AC2516
POWER SUPPLY, AC-DC, 350W, 56V, 3.6A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):350W @ 15CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 350W, 56V, 3.6A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):350W @ 15CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number GCS350PS56 1470-3060-ND 70Y5399 03AC2516
Product Name GCS350 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 350W, 56V, 3.6A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 350W, 56V, 3.6A; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame (optional feature) Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers