XP Power AC DC Converters HPT5K0TS060

Description
Enclosed AC DC Converters 1 Output 60V 83.3A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 60V 83.3A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HPT5K0TS060-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HPT5K0TS060-ND
AC DC Converters 1470-HPT5K0TS060-ND
Enclosed AC DC Converters 1 Output 60V 83.3A 180 ~ 528 VAC (3 Phase) Input

Enclosed AC DC Converters 1 Output 60V 83.3A 180 ~ 528 VAC (3 Phase) Input

Buy Now Datasheet
Power Supply, Ac-Dc, 60V, 83.3A Rohs Compliant Xp Power - 71AH4497 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 60V, 83.3A Rohs Compliant Xp Power
71AH4497
Power Supply, Ac-Dc, 60V, 83.3A Rohs Compliant Xp Power 71AH4497
POWER SUPPLY, AC-DC, 60V, 83.3A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 60V, 83.3A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 60V, 83.3A; Power Supply Approvals Xp Power - 76AH2140 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 60V, 83.3A; Power Supply Approvals Xp Power
76AH2140
Power Supply, Ac-Dc, 60V, 83.3A; Power Supply Approvals Xp Power 76AH2140
POWER SUPPLY, AC-DC, 60V, 83.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:60V; Output Current - Output 1:83.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 60V, 83.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:60V; Output Current - Output 1:83.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HPT5K0TS060-ND 71AH4497 76AH2140
Product Name AC DC Converters Power Supply, Ac-Dc, 60V, 83.3A Rohs Compliant Xp Power Power Supply, Ac-Dc, 60V, 83.3A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details