XP Power FCM400 Series DC Power Supply FCM400PS12

Description
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FCM400 Series DC Power Supply - FCM400PS12 - XP Power
Sunnyvale, CA, USA
FCM400 Series DC Power Supply
FCM400PS12
FCM400 Series DC Power Supply FCM400PS12
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty

FCM400 Series

• 400 W Continuous, 600 W Peak
• IT and Medical Approvals
• 80 V - 275 VAC Operation
• Screw Terminals
• AC OK and Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1315-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1315-ND
AC DC Converters 1470-1315-ND
Enclosed AC DC Converters 1 Output 12V 33.3A 80 ~ 275 VAC Input

Enclosed AC DC Converters 1 Output 12V 33.3A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 33.3A; Power Supply Approvals Xp Power - 67R9646 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 33.3A; Power Supply Approvals Xp Power
67R9646
Power Supply, Ac-Dc, Medical, 12V, 33.3A; Power Supply Approvals Xp Power 67R9646
POWER SUPPLY, AC-DC, MEDICAL, 12V, 33.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:12V; Output Current - Output 1:33.3A; Output Voltage - Output 2:-; Height:49mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 33.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:12V; Output Current - Output 1:33.3A; Output Voltage - Output 2:-; Height:49mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number FCM400PS12 1470-1315-ND 67R9646
Product Name FCM400 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 33.3A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications Telecommunications
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details