XP Power AC DC Converters HDL3000PS12

Description
Enclosed AC DC Converters 1 Output 12V 200A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 200A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HDL3000PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HDL3000PS12-ND
AC DC Converters 1470-HDL3000PS12-ND
Enclosed AC DC Converters 1 Output 12V 200A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 200A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 200A; Power Supply Approvals Xp Power - 77AH7949 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 200A; Power Supply Approvals Xp Power
77AH7949
Power Supply, Ac-Dc, 12V, 200A; Power Supply Approvals Xp Power 77AH7949
POWER SUPPLY, AC-DC, 12V, 200A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:2.4kW; Output Voltage - Output 1:12V; Output Current - Output 1:200A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 200A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:2.4kW; Output Voltage - Output 1:12V; Output Current - Output 1:200A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-HDL3000PS12-ND 77AH7949
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 200A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details