XP Power Ac-Dc Converter, Open Frame, 4 O/p, 250W; Power Supply Approvals Xp Power JPS250PQ48

Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):250W @ 18CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; External Depth:8"RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):250W @ 18CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; External Depth:8"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 4 O/p, 250W; Power Supply Approvals Xp Power - 72K8683 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 4 O/p, 250W; Power Supply Approvals Xp Power
72K8683
Ac-Dc Converter, Open Frame, 4 O/p, 250W; Power Supply Approvals Xp Power 72K8683
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):250W @ 18CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; External Depth:8"RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):250W @ 18CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC; External Depth:8"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72K8683
Product Name Ac-Dc Converter, Open Frame, 4 O/p, 250W; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Bench Power Supplies - 1026057 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 10 amps
View Details