XP Power HDS3000 Series AC-DC Power Supply HDS3000PS24

Description
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty
Request a Quote Datasheet
Description
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS3000 Series AC-DC Power Supply - HDS3000PS24 - XP Power
Sunnyvale, CA, USA
HDS3000 Series AC-DC Power Supply
HDS3000PS24
HDS3000 Series AC-DC Power Supply HDS3000PS24
• 3000 Watts • High Efficiency up to 93% • High Power Density • Programmable Output Voltage (0 105%) • Programmable Output Current (0 105%) • 3 Year Warranty

• 3000 Watts
• High Efficiency up to 93%
• High Power Density
• Programmable Output Voltage (0 105%)
• Programmable Output Current (0 105%)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2682-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2682-ND
AC DC Converters 1470-2682-ND
Enclosed AC DC Converters 1 Output 24V 125A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 125A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 24V, 125A, 3Kw; Power Supply Approvals Xp Power - 82X2294 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 24V, 125A, 3Kw; Power Supply Approvals Xp Power
82X2294
Ac/dc Converter, 1 O/p, 24V, 125A, 3Kw; Power Supply Approvals Xp Power 82X2294
AC/DC CONVERTER, 1 O/P, 24V, 125A, 3KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:24V; Output Current - Output 1:125A; Output Voltage - Output 2:-; Input Voltage AC Max:264V RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 24V, 125A, 3KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:24V; Output Current - Output 1:125A; Output Voltage - Output 2:-; Input Voltage AC Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS3000PS24 1470-2682-ND 82X2294
Product Name HDS3000 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 24V, 125A, 3Kw; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10360-80-3u-27664 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details