XP Power AC DC Converters LCE80PS15

Description
Open Frame AC DC Converters 1 Output 15V 5.33A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 5.33A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCE80PS15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCE80PS15-ND
AC DC Converters 1470-LCE80PS15-ND
Open Frame AC DC Converters 1 Output 15V 5.33A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 15V 5.33A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power - 51AH7106 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power
51AH7106
Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power 51AH7106
POWER SUPPLY, AC-DC, 15V, 5.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 5.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCE80PS15-ND 51AH7106
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details