XP Power FCM400 Series DC Power Supply FCM400PS48

Description
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FCM400 Series DC Power Supply - FCM400PS48 - XP Power
Sunnyvale, CA, USA
FCM400 Series DC Power Supply
FCM400PS48
FCM400 Series DC Power Supply FCM400PS48
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty

FCM400 Series

• 400 W Continuous, 600 W Peak
• IT and Medical Approvals
• 80 V - 275 VAC Operation
• Screw Terminals
• AC OK and Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1320-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1320-ND
AC DC Converters 1470-1320-ND
Enclosed AC DC Converters 1 Output 48V 8.3A 80 ~ 275 VAC Input

Enclosed AC DC Converters 1 Output 48V 8.3A 80 ~ 275 VAC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 48 V, 8.3 A Rohs Compliant Xp Power - 78R4581 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 48 V, 8.3 A Rohs Compliant Xp Power
78R4581
Ac/dc Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 48 V, 8.3 A Rohs Compliant Xp Power 78R4581
AC/DC Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 48 V, 8.3 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 48 V, 8.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number FCM400PS48 1470-1320-ND 78R4581
Product Name FCM400 Series DC Power Supply AC DC Converters Ac/dc Enclosed Power Supply, Medical, Fixed, 80 V, 275 V, 400 W, 48 V, 8.3 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications Telecommunications
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers