XP Power AC DC Converters FCB100US15

Description
Open Frame AC DC Converters 1 Output 15V 6.7A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 6.7A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-FCB100US15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-FCB100US15-ND
AC DC Converters 1470-FCB100US15-ND
Open Frame AC DC Converters 1 Output 15V 6.7A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 6.7A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 6A; Power Supply Approvals Xp Power - 24AK1753 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 6A; Power Supply Approvals Xp Power
24AK1753
Power Supply, Ac-Dc, 15V, 6A; Power Supply Approvals Xp Power 24AK1753
POWER SUPPLY, AC-DC, 15V, 6A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 6A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 15V, 6A Rohs Compliant Xp Power - 25AK0581 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 6A Rohs Compliant Xp Power
25AK0581
Power Supply, Ac-Dc, 15V, 6A Rohs Compliant Xp Power 25AK0581
POWER SUPPLY, AC-DC, 15V, 6A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 15V, 6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-FCB100US15-ND 24AK1753 25AK0581
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 6A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 15V, 6A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details