The HCP650PS48 is a 650 Watt DC power supply from the HCP Series by XP Power, designed for high efficiency with a maximum efficiency rating of 91%. It operates with an input voltage range of 90-264 VAC and supports a wide input frequency of 47-63 Hz. The power supply features programmable output voltage from 30% to 105% of the rated output and programmable output current from 40% to 105%, allowing for flexibility in various applications. This model provides an output voltage of 48 VDC with a maximum output current of 13.6 A. It does not require a minimum load and has a hold-up time of 16 ms at full load. The device includes multiple protection features such as overvoltage, overtemperature, overload, and short circuit protection, ensuring reliable operation. The HCP650PS48 is designed for a wide operating temperature range of -25 °C to 60 °C and includes an internal fan for cooling. It meets various safety and EMC standards, making it suitable for a variety of industrial applications. The power supply also has a compact 1U profile, contributing to its high power density of 11.1 W/in².
HCP650 Series
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HCP650PS48 |
| Product Name | HCP650 Series DC Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -25 to 60 C (-13 to 140 F) |