XP Power AC DC Converters LCE80PS20

Description
Open Frame AC DC Converters 1 Output 20V 4A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 20V 4A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCE80PS20-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCE80PS20-ND
AC DC Converters 1470-LCE80PS20-ND
Open Frame AC DC Converters 1 Output 20V 4A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 20V 4A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 20V, 4A; Power Supply Approvals Xp Power - 51AH7107 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 20V, 4A; Power Supply Approvals Xp Power
51AH7107
Power Supply, Ac-Dc, 20V, 4A; Power Supply Approvals Xp Power 51AH7107
POWER SUPPLY, AC-DC, 20V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Power Supply Output Type:FixedRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 20V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Power Supply Output Type:FixedRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 20V, 4A Rohs Compliant Xp Power - 69AH8130 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 20V, 4A Rohs Compliant Xp Power
69AH8130
Power Supply, Ac-Dc, 20V, 4A Rohs Compliant Xp Power 69AH8130
POWER SUPPLY, AC-DC, 20V, 4A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 20V, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCE80PS20-ND 51AH7107 69AH8130
Product Name AC DC Converters Power Supply, Ac-Dc, 20V, 4A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 20V, 4A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data