XP Power MHP650 Series DC Power Supply MHP650PS12-EF

Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty
Request a Quote Datasheet
Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHP650 Series DC Power Supply - MHP650PS12-EF - XP Power
Sunnyvale, CA, USA
MHP650 Series DC Power Supply
MHP650PS12-EF
MHP650 Series DC Power Supply MHP650PS12-EF
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty

• 650 Watt
• Top Fan & "U" Channel Options
• -20 ºC to +70 ºC Operation
• AC OK, Remote On/Off and Active Current Share
• Screw Terminals
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2189-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2189-ND
AC DC Converters 1470-2189-ND
Enclosed AC DC Converters 1 Output 12V 50A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 50A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 50A; Power Supply Approvals Xp Power - 67R9490 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 50A; Power Supply Approvals Xp Power
67R9490
Power Supply, Ac-Dc, Medical, 12V, 50A; Power Supply Approvals Xp Power 67R9490
POWER SUPPLY, AC-DC, MEDICAL, 12V, 50A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:607W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 50A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:607W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MHP650PS12-EF 1470-2189-ND 67R9490
Product Name MHP650 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 50A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, XG 850 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 1 to 110 amps
View Details