XP Power AC DC Converters HPT5K0TS100

Description
Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 528 VAC (3 Phase) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HPT5K0TS100-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HPT5K0TS100-ND
AC DC Converters 1470-HPT5K0TS100-ND
Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 528 VAC (3 Phase) Input

Enclosed AC DC Converters 1 Output 100V 50A 180 ~ 528 VAC (3 Phase) Input

Buy Now Datasheet
Power Supply, Ac-Dc, 100V, 50A Rohs Compliant Xp Power - 71AH4498 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 100V, 50A Rohs Compliant Xp Power
71AH4498
Power Supply, Ac-Dc, 100V, 50A Rohs Compliant Xp Power 71AH4498
POWER SUPPLY, AC-DC, 100V, 50A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 100V, 50A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power - 76AH2141 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power
76AH2141
Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power 76AH2141
POWER SUPPLY, AC-DC, 100V, 50A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:100V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 100V, 50A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:100V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HPT5K0TS100-ND 71AH4498 76AH2141
Product Name AC DC Converters Power Supply, Ac-Dc, 100V, 50A Rohs Compliant Xp Power Power Supply, Ac-Dc, 100V, 50A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details