XP Power AC DC Converters HPL5K0TS200

Description
Enclosed AC DC Converters 1 Output 200V 25A 180 ~ 264 VAC (3 Phase) Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 200V 25A 180 ~ 264 VAC (3 Phase) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HPL5K0TS200-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HPL5K0TS200-ND
AC DC Converters 1470-HPL5K0TS200-ND
Enclosed AC DC Converters 1 Output 200V 25A 180 ~ 264 VAC (3 Phase) Input

Enclosed AC DC Converters 1 Output 200V 25A 180 ~ 264 VAC (3 Phase) Input

Buy Now Datasheet
Power Supply, Ac-Dc, 200V, 25A Rohs Compliant Xp Power - 58AJ2259 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 200V, 25A Rohs Compliant Xp Power
58AJ2259
Power Supply, Ac-Dc, 200V, 25A Rohs Compliant Xp Power 58AJ2259
POWER SUPPLY, AC-DC, 200V, 25A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 200V, 25A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 200V, 25A; Power Supply Approvals Xp Power - 55AJ3800 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 200V, 25A; Power Supply Approvals Xp Power
55AJ3800
Power Supply, Ac-Dc, 200V, 25A; Power Supply Approvals Xp Power 55AJ3800
POWER SUPPLY, AC-DC, 200V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:200V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 200V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:5kW; Output Voltage - Output 1:200V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HPL5K0TS200-ND 58AJ2259 55AJ3800
Product Name AC DC Converters Power Supply, Ac-Dc, 200V, 25A Rohs Compliant Xp Power Power Supply, Ac-Dc, 200V, 25A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details