XP Power GCS250 Series AC-DC Power Supply GCS250PS28

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GCS250 Series AC-DC Power Supply - GCS250PS28 - XP Power
Sunnyvale, CA, USA
GCS250 Series AC-DC Power Supply
GCS250PS28
GCS250 Series AC-DC Power Supply GCS250PS28
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2521-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2521-ND
AC DC Converters 1470-2521-ND
Open Frame AC DC Converters 1 Output 28V 6.4A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 6.4A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 257 W, 28 V, 8.9 A Rohs Compliant Xp Power - 54X5195 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 257 W, 28 V, 8.9 A Rohs Compliant Xp Power
54X5195
Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 257 W, 28 V, 8.9 A Rohs Compliant Xp Power 54X5195
AC/DC Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 257 W, 28 V, 8.9 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 257 W, 28 V, 8.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GCS250PS28 1470-2521-ND 54X5195
Product Name GCS250 Series AC-DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 257 W, 28 V, 8.9 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame (optional feature) Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2328-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details