Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input
POWER SUPPLY, AC-DC, 3.3V, 3A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-LCW15US03-ND | 64AJ2119 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 3.3V, 3A; Power Supply Approvals Xp Power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | |
| AC Input Voltage | 85.0 to 305.0 volts | |
| DC Input Voltage | 100.0 to 430.0 volts | |
| Regulatory Compliance | RoHS Compliant |