XP Power AC DC Converters GCU500PS48

Description
Enclosed AC DC Converters 1 Output 48V 5.2A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 5.2A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4502-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4502-ND
AC DC Converters 1470-4502-ND
Enclosed AC DC Converters 1 Output 48V 5.2A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 5.2A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power - 49AC1696 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
49AC1696
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power 49AC1696
POWER SUPPLY, MEDICAL, AC-DC, 48V, 5.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 48V, 5.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4502-ND 49AC1696
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details