XP Power AC-DC Power Supplies GSP750PS24-EF

Description
Green XP Power 900 W Peak Power Rating for 100 ms Universal 80 - 264 VAC Input IT & Medical Safety Approvals 1.0 W Standby Power -40° C to +70° C Operation Remote On/Off 5 V/3 A Standby Output • 3 Year Warranty
Request a Quote Datasheet
Description
Green XP Power 900 W Peak Power Rating for 100 ms Universal 80 - 264 VAC Input IT & Medical Safety Approvals 1.0 W Standby Power -40° C to +70° C Operation Remote On/Off 5 V/3 A Standby Output • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - GSP750PS24-EF - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
GSP750PS24-EF
AC-DC Power Supplies GSP750PS24-EF
Green XP Power 900 W Peak Power Rating for 100 ms Universal 80 - 264 VAC Input IT & Medical Safety Approvals 1.0 W Standby Power -40° C to +70° C Operation Remote On/Off 5 V/3 A Standby Output • 3 Year Warranty

Green XP Power

  • 900 W Peak Power Rating for 100 ms
  • Universal 80 - 264 VAC Input
  • IT & Medical Safety Approvals
  • 1.0 W Standby Power
  • -40° C to +70° C Operation
  • Remote On/Off
  • 5 V/3 A Standby Output
  • • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3968-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3968-ND
AC DC Converters 1470-3968-ND
Enclosed AC DC Converters 1 Output 24V 31.3A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 31.3A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 31.3A; Power Supply Approvals Xp Power - 06AC2639 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 31.3A; Power Supply Approvals Xp Power
06AC2639
Power Supply, Ac-Dc, 24V, 31.3A; Power Supply Approvals Xp Power 06AC2639
POWER SUPPLY, AC-DC, 24V, 31.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:24V; Output Current - Output 1:31.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 31.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:24V; Output Current - Output 1:31.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 31.3A; No. Of Outputs Xp Power - 14AC4119 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 31.3A; No. Of Outputs Xp Power
14AC4119
Power Supply, Ac-Dc, 24V, 31.3A; No. Of Outputs Xp Power 14AC4119
POWER SUPPLY, AC-DC, 24V, 31.3A; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:24V; Output Current - Output 1:31.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 31.3A; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:24V; Output Current - Output 1:31.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GSP750PS24-EF 1470-3968-ND 06AC2639
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 24V, 31.3A; Power Supply Approvals Xp Power
Type AC/DC Converter AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1176631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details