XP Power AC DC Converters MFA420PS24-SEF

Description
Enclosed AC DC Converters 1 Output 24V 17.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 17.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - MFA420PS24-SEF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MFA420PS24-SEF-ND
AC DC Converters MFA420PS24-SEF-ND
Enclosed AC DC Converters 1 Output 24V 17.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 17.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 434W, 24V, 17.5A; Power Supply Approvals Xp Power - 29X3873 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 434W, 24V, 17.5A; Power Supply Approvals Xp Power
29X3873
Ac/dc Converter, 434W, 24V, 17.5A; Power Supply Approvals Xp Power 29X3873
AC/DC CONVERTER, 434W, 24V, 17.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:434W; Output Voltage - Output 1:24V; Output Current - Output 1:17.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 434W, 24V, 17.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:434W; Output Voltage - Output 1:24V; Output Current - Output 1:17.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MFA420PS24-SEF-ND 29X3873
Product Name AC DC Converters Ac/dc Converter, 434W, 24V, 17.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Features Hot Swappable
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers