The FCS40 series AC-DC power supply, specifically the model FCS40US12, provides a single output of 12V at 3.34A with a total power rating of 40W. It operates within an input voltage range of 80 to 264 VAC and is designed for convection cooling. The power supply features high efficiency, achieving up to 82% efficiency at full load, and has a low no-load input power consumption of less than 0.3W. This model is suitable for various applications, including medical, information technology equipment (ITE), and household appliances, with approvals for Class I and Class II installations. It has a compact footprint of 2" by 3" and a low profile of 1.04". The device includes essential safety features such as overvoltage and overload protection, as well as low leakage currents, making it compliant with medical standards. The operating temperature range is from -25°C to +70°C, and the power supply is designed to withstand environmental conditions, including humidity levels up to 95% RH. It also meets various EMC standards for emissions and immunity, ensuring reliable performance in diverse applications.
Open Frame AC DC Converters 1 Output 12V 3.34A 80 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 12V, 3.34A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-4682-ND | 69AC3262 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 12V, 3.34A; Power Supply Approvals Xp Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Open Frame | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |