XP Power HDS1500 Series AC-DC Power Supply HDS1500PS12

Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet
Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS1500 Series AC-DC Power Supply - HDS1500PS12 - XP Power
Sunnyvale, CA, USA
HDS1500 Series AC-DC Power Supply
HDS1500PS12
HDS1500 Series AC-DC Power Supply HDS1500PS12
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty

HDS1500 Series

AC-DC Power Supply

  • 1500 Watts
  • High Efficiency up to 92%
  • High Power Density
  • Programmable Output Voltage (0—105%)
  • Programmable Output Current (0—105%)
  • Parallel Operation
  • Fully Featured Signals & Controls
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2673-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2673-ND
AC DC Converters 1470-2673-ND
Enclosed AC DC Converters 1 Output 12V 125A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 125A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 12V, 125A, 1.5Kw; Power Supply Approvals Xp Power - 82X2288 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 12V, 125A, 1.5Kw; Power Supply Approvals Xp Power
82X2288
Ac/dc Converter, 1 O/p, 12V, 125A, 1.5Kw; Power Supply Approvals Xp Power 82X2288
AC/DC CONVERTER, 1 O/P, 12V, 125A, 1.5KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 12V, 125A, 1.5KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS1500PS12 1470-2673-ND 82X2288
Product Name HDS1500 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 12V, 125A, 1.5Kw; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, IT
Features Overtemperature Protection
Operating Temperature -10 to 60 C (14 to 140 F) -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details