XP Power AC DC Converters HDL3000PS60

Description
Enclosed AC DC Converters 1 Output 60V 50A 90 ~ 264 VAC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 60V 50A 90 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDL3000 series power supply is an AC-DC unit with a maximum output of 60V and 50A, providing a total power output of 3000W. It features high efficiency, reaching up to 93%, and is designed for high power density applications. The unit supports programmable output voltage and current from 0 to 105%, allowing for flexibility in various applications. It includes features such as active current sharing, remote on/off control, remote sense capabilities, and a power OK signal. The standby output is user-selectable between 5V at 0.5A or 9V at 0.3A, ensuring availability when the mains supply is present. The power supply operates within an input voltage range of 90 to 264 VAC and has a power factor of 0.98 at full load. It is equipped with multiple protection features including overvoltage, overtemperature, overload, and short circuit protection, making it suitable for demanding environments. The unit measures 169.9mm x 64.0mm x 279.9mm and weighs approximately 3.6 kg.

Datasheet Summary
Powered by GS/AI

The HDL3000 series power supply is an AC-DC unit with a maximum output of 60V and 50A, providing a total power output of 3000W. It features high efficiency, reaching up to 93%, and is designed for high power density applications. The unit supports programmable output voltage and current from 0 to 105%, allowing for flexibility in various applications. It includes features such as active current sharing, remote on/off control, remote sense capabilities, and a power OK signal. The standby output is user-selectable between 5V at 0.5A or 9V at 0.3A, ensuring availability when the mains supply is present. The power supply operates within an input voltage range of 90 to 264 VAC and has a power factor of 0.98 at full load. It is equipped with multiple protection features including overvoltage, overtemperature, overload, and short circuit protection, making it suitable for demanding environments. The unit measures 169.9mm x 64.0mm x 279.9mm and weighs approximately 3.6 kg.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HDL3000PS60-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HDL3000PS60-ND
AC DC Converters 1470-HDL3000PS60-ND
Enclosed AC DC Converters 1 Output 60V 50A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 60V 50A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 60V, 50A; Power Supply Approvals Xp Power - 77AH7958 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 60V, 50A; Power Supply Approvals Xp Power
77AH7958
Power Supply, Ac-Dc, 60V, 50A; Power Supply Approvals Xp Power 77AH7958
POWER SUPPLY, AC-DC, 60V, 50A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:60V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 60V, 50A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:60V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 60V, 50A Rohs Compliant Xp Power - 83AH4457 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 60V, 50A Rohs Compliant Xp Power
83AH4457
Power Supply, Ac-Dc, 60V, 50A Rohs Compliant Xp Power 83AH4457
POWER SUPPLY, AC-DC, 60V, 50A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 60V, 50A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HDL3000PS60-ND 77AH7958 83AH4457
Product Name AC DC Converters Power Supply, Ac-Dc, 60V, 50A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 60V, 50A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details