XP Power HCP650 Series DC Power Supply HCP650PS27

Description
HCP650 Series 650 Watts. High Efficiency up to 91%. 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%). Programmable Output Current (40%). 3 Year Warranty.
Datasheet
Description
HCP650 Series 650 Watts. High Efficiency up to 91%. 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%). Programmable Output Current (40%). 3 Year Warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCP650 Series DC Power Supply - HCP650PS27 - XP Power
Sunnyvale, CA, USA
HCP650 Series DC Power Supply
HCP650PS27
HCP650 Series DC Power Supply HCP650PS27
HCP650 Series 650 Watts. High Efficiency up to 91%. 1U Profile, High Power Density 11.1 W/in3 Programmable Output Voltage (30%). Programmable Output Current (40%). 3 Year Warranty.

HCP650 Series

  • 650 Watts.
  • High Efficiency up to 91%.
  • 1U Profile, High Power Density 11.1 W/in3
  • Programmable Output Voltage (30%).
  • Programmable Output Current (40%).
  • 3 Year Warranty.
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number HCP650PS27
Product Name HCP650 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, Industrial
Operating Temperature -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10200-25-2u-27237 - TPS Elektronik GmbH
Specs
Technology Switching Power Supply
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details