XP Power AC DC Converters LCE80PS24

Description
Open Frame AC DC Converters 1 Output 24V 3.33A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 3.33A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCE80PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCE80PS24-ND
AC DC Converters 1470-LCE80PS24-ND
Open Frame AC DC Converters 1 Output 24V 3.33A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 24V 3.33A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3.33A; Power Supply Approvals Xp Power - 51AH7108 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.33A; Power Supply Approvals Xp Power
51AH7108
Power Supply, Ac-Dc, 24V, 3.33A; Power Supply Approvals Xp Power 51AH7108
POWER SUPPLY, AC-DC, 24V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 305V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCE80PS24-ND 51AH7108
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 3.33A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details