XP Power LCL300 Series DC Power Supply LCL300PS48

Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet
Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCL300 Series DC Power Supply - LCL300PS48 - XP Power
Sunnyvale, CA, USA
LCL300 Series DC Power Supply
LCL300PS48
LCL300 Series DC Power Supply LCL300PS48
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty

• 150-500 Watt
• High Efficiency Resonant Topology
• Low Cost
• 150 W Convection Cooled
• 300 W & 500 W with Internal Fans
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2145-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2145-ND
AC DC Converters 1470-2145-ND
Enclosed AC DC Converters 1 Output 48V 6.7A 85 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 6.7A 85 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Psu, Enclosed, 320W, 48V; No. Of Outputs Xp Power - 63R8558 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Enclosed, 320W, 48V; No. Of Outputs Xp Power
63R8558
Psu, Enclosed, 320W, 48V; No. Of Outputs Xp Power 63R8558
PSU, ENCLOSED, 320W, 48V; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:48V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

PSU, ENCLOSED, 320W, 48V; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:48V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number LCL300PS48 1470-2145-ND 63R8558
Product Name LCL300 Series DC Power Supply AC DC Converters Psu, Enclosed, 320W, 48V; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Applications Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data