XP Power LCL300 Series DC Power Supply LCL300PS12

Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet
Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCL300 Series DC Power Supply - LCL300PS12 - XP Power
Sunnyvale, CA, USA
LCL300 Series DC Power Supply
LCL300PS12
LCL300 Series DC Power Supply LCL300PS12
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty

• 150-500 Watt
• High Efficiency Resonant Topology
• Low Cost
• 150 W Convection Cooled
• 300 W & 500 W with Internal Fans
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2142-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2142-ND
AC DC Converters 1470-2142-ND
Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Psu, Enclosed, 300W, 12V; No. Of Outputs Xp Power - 50R7711 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Enclosed, 300W, 12V; No. Of Outputs Xp Power
50R7711
Psu, Enclosed, 300W, 12V; No. Of Outputs Xp Power 50R7711
PSU, ENCLOSED, 300W, 12V; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

PSU, ENCLOSED, 300W, 12V; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number LCL300PS12 1470-2142-ND 50R7711
Product Name LCL300 Series DC Power Supply AC DC Converters Psu, Enclosed, 300W, 12V; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Applications Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1226609 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details