XP Power FCM400 Series DC Power Supply FCM400PS15

Description
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty
Request a Quote
Description
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCM400PS15 is a DC power supply from the FCM400 Series by XP Power, designed to deliver 15 V output with a continuous current of 26.6 A and a peak current of 40 A. It operates within an input voltage range of 80-275 VAC and is suitable for various applications, including IT and medical environments. The power supply features a low noise fan for cooling and includes protections against overvoltage, overtemperature, overload, and short circuits. It has a high efficiency of approximately 85% and offers a hold-up time of 20 ms minimum. The unit is compact, with a power density of 8.6 W/in², and is designed for easy installation with screw terminals. The operating temperature range is -10 °C to +70 °C, with derating above 50 °C. The FCM400PS15 also includes a 5 V standby output and remote on/off capabilities, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The FCM400PS15 is a DC power supply from the FCM400 Series by XP Power, designed to deliver 15 V output with a continuous current of 26.6 A and a peak current of 40 A. It operates within an input voltage range of 80-275 VAC and is suitable for various applications, including IT and medical environments. The power supply features a low noise fan for cooling and includes protections against overvoltage, overtemperature, overload, and short circuits. It has a high efficiency of approximately 85% and offers a hold-up time of 20 ms minimum. The unit is compact, with a power density of 8.6 W/in², and is designed for easy installation with screw terminals. The operating temperature range is -10 °C to +70 °C, with derating above 50 °C. The FCM400PS15 also includes a 5 V standby output and remote on/off capabilities, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
FCM400 Series DC Power Supply - FCM400PS15 - XP Power
Sunnyvale, CA, USA
FCM400 Series DC Power Supply
FCM400PS15
FCM400 Series DC Power Supply FCM400PS15
FCM400 Series • 400 W Continuous, 600 W Peak • IT and Medical Approvals • 80 V - 275 VAC Operation • Screw Terminals • AC OK and Remote On/Off • 3 Year Warranty

FCM400 Series

• 400 W Continuous, 600 W Peak
• IT and Medical Approvals
• 80 V - 275 VAC Operation
• Screw Terminals
• AC OK and Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1316-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1316-ND
AC DC Converters 1470-1316-ND
Enclosed AC DC Converters 1 Output 15V 26.6A 80 ~ 275 VAC Input

Enclosed AC DC Converters 1 Output 15V 26.6A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 26.6A; Power Supply Approvals Xp Power - 67R9647 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 26.6A; Power Supply Approvals Xp Power
67R9647
Power Supply, Ac-Dc, Medical, 15V, 26.6A; Power Supply Approvals Xp Power 67R9647
POWER SUPPLY, AC-DC, MEDICAL, 15V, 26.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:15V; Output Current - Output 1:26.6A; Output Voltage - Output 2:-; Height:49mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 26.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:15V; Output Current - Output 1:26.6A; Output Voltage - Output 2:-; Height:49mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number FCM400PS15 1470-1316-ND 67R9647
Product Name FCM400 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 26.6A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications Telecommunications
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1753306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details