XP Power HDS800 Series AC-DC Power Supply HDS800PS24

Description
HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet
Description
HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS800 Series AC-DC Power Supply - HDS800PS24 - XP Power
Sunnyvale, CA, USA
HDS800 Series AC-DC Power Supply
HDS800PS24
HDS800 Series AC-DC Power Supply HDS800PS24
HDS800 Series AC-DC Power Supply 800 Watts High Efficiency up to 92% 1U Profile, High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty

HDS800 Series

AC-DC Power Supply

  • 800 Watts
  • High Efficiency up to 92%
  • 1U Profile, High Power Density
  • Programmable Output Voltage (0—105%)
  • Programmable Output Current (0—105%)
  • Parallel Operation
  • Fully Featured Signals & Controls
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2689-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2689-ND
AC DC Converters 1470-2689-ND
Enclosed AC DC Converters 1 Output 24V 33.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 33.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 24V, 33.5A, 800W; Power Supply Approvals Xp Power - 82X2300 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 24V, 33.5A, 800W; Power Supply Approvals Xp Power
82X2300
Ac/dc Converter, 1 O/p, 24V, 33.5A, 800W; Power Supply Approvals Xp Power 82X2300
AC/DC CONVERTER, 1 O/P, 24V, 33.5A, 800W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:24V; Output Current - Output 1:33.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 24V, 33.5A, 800W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:24V; Output Current - Output 1:33.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS800PS24 1470-2689-ND 82X2300
Product Name HDS800 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 24V, 33.5A, 800W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, IT
Features Overtemperature Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details