XP Power AC DC Converters EML30US48-E

Description
Enclosed AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2741-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2741-ND
AC DC Converters 1470-2741-ND
Enclosed AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 620mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power - 38Y7423 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power
38Y7423
Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power 38Y7423
POWER SUPPLY, AC-DC, MEDICAL, 48V, 0.62A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:48V; Output Current - Output 1:620mA; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 0.62A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:48V; Output Current - Output 1:620mA; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2741-ND 38Y7423
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 0.62A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.6200 amps 0.6200 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details