XP Power AC DC Converters HPA1K5PS24

Description
Enclosed AC DC Converters 1 Output 24V 62.5A 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 62.5A 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HPA1K5PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HPA1K5PS24-ND
AC DC Converters 1470-HPA1K5PS24-ND
Enclosed AC DC Converters 1 Output 24V 62.5A 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 62.5A 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 62.5A; Power Supply Approvals Xp Power - 55AJ3796 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 62.5A; Power Supply Approvals Xp Power
55AJ3796
Power Supply, Ac-Dc, 24V, 62.5A; Power Supply Approvals Xp Power 55AJ3796
POWER SUPPLY, AC-DC, 24V, 62.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:24V; Output Current - Output 1:62.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 62.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:24V; Output Current - Output 1:62.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-HPA1K5PS24-ND 55AJ3796
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 62.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details