XP Power HDS1500 Series AC-DC Power Supply HDS1500PS30

Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet
Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS1500 Series AC-DC Power Supply - HDS1500PS30 - XP Power
Sunnyvale, CA, USA
HDS1500 Series AC-DC Power Supply
HDS1500PS30
HDS1500 Series AC-DC Power Supply HDS1500PS30
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty

HDS1500 Series

AC-DC Power Supply

  • 1500 Watts
  • High Efficiency up to 92%
  • High Power Density
  • Programmable Output Voltage (0—105%)
  • Programmable Output Current (0—105%)
  • Parallel Operation
  • Fully Featured Signals & Controls
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2676-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2676-ND
AC DC Converters 1470-2676-ND
Enclosed AC DC Converters 1 Output 30V 50A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 30V 50A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 30V, 50A, 1.5Kw; Power Supply Approvals Xp Power - 82X2291 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 30V, 50A, 1.5Kw; Power Supply Approvals Xp Power
82X2291
Ac/dc Converter, 1 O/p, 30V, 50A, 1.5Kw; Power Supply Approvals Xp Power 82X2291
AC/DC CONVERTER, 1 O/P, 30V, 50A, 1.5KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:30V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 30V, 50A, 1.5KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:30V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS1500PS30 1470-2676-ND 82X2291
Product Name HDS1500 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 30V, 50A, 1.5Kw; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, IT
Features Overtemperature Protection
Operating Temperature -10 to 60 C (14 to 140 F) -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details