XP Power LCL500 Series DC Power Supply LCL500PS15

Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet
Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCL500 Series DC Power Supply - LCL500PS15 - XP Power
Sunnyvale, CA, USA
LCL500 Series DC Power Supply
LCL500PS15
LCL500 Series DC Power Supply LCL500PS15
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty

• 150-500 Watt
• High Efficiency Resonant Topology
• Low Cost
• 150 W Convection Cooled
• 300 W & 500 W with Internal Fans
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2147-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2147-ND
AC DC Converters 1470-2147-ND
Enclosed AC DC Converters 1 Output 15V 34A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 34A 85 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number LCL500PS15 1470-2147-ND
Product Name LCL500 Series DC Power Supply AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Applications Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - LH18-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 360 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details