XP Power LCL500 Series DC Power Supply LCL500PS24

Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet
Description
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCL500 Series DC Power Supply - LCL500PS24 - XP Power
Sunnyvale, CA, USA
LCL500 Series DC Power Supply
LCL500PS24
LCL500 Series DC Power Supply LCL500PS24
• 150-500 Watt • High Efficiency Resonant Topology • Low Cost • 150 W Convection Cooled • 300 W & 500 W with Internal Fans • 3 Year Warranty

• 150-500 Watt
• High Efficiency Resonant Topology
• Low Cost
• 150 W Convection Cooled
• 300 W & 500 W with Internal Fans
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2148-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2148-ND
AC DC Converters 1470-2148-ND
Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 21A, 24V; Power Supply Approvals Xp Power - 52R2916 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 21A, 24V; Power Supply Approvals Xp Power
52R2916
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 21A, 24V; Power Supply Approvals Xp Power 52R2916
AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 21A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:24V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Height:53mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 21A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:24V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Height:53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number LCL500PS24 1470-2148-ND 52R2916
Product Name LCL500 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 500W, 21A, 24V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details