XP Power AC DC Converters EML30US15-E

Description
Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2729-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2729-ND
AC DC Converters 1470-2729-ND
Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 2A; Power Supply Approvals Xp Power - 38Y7411 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 2A; Power Supply Approvals Xp Power
38Y7411
Power Supply, Ac-Dc, Medical, 15V, 2A; Power Supply Approvals Xp Power 38Y7411
POWER SUPPLY, AC-DC, MEDICAL, 15V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2729-ND 38Y7411
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 2A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps 2 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details