XP Power AC DC Converters JPS130PS24

Description
Open Frame AC DC Converters 1 Output 24V 4.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 4.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - JPS130PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
JPS130PS24-ND
AC DC Converters JPS130PS24-ND
Open Frame AC DC Converters 1 Output 24V 4.5A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 4.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 130W, 4.5A, 24V; Power Supply Approvals Xp Power - 72K8676 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 130W, 4.5A, 24V; Power Supply Approvals Xp Power
72K8676
Ac-Dc Converter, Open Frame, 1 O/p, 130W, 4.5A, 24V; Power Supply Approvals Xp Power 72K8676
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 130W, 4.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 130W, 4.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 130 W, 24 V, 4.5 A Rohs Compliant Xp Power - 97K2588 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 130 W, 24 V, 4.5 A Rohs Compliant Xp Power
97K2588
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 130 W, 24 V, 4.5 A Rohs Compliant Xp Power 97K2588
AC/DC Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 130 W, 24 V, 4.5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 130 W, 24 V, 4.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JPS130PS24-ND 72K8676 97K2588
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 130W, 4.5A, 24V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 130 W, 24 V, 4.5 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - DCS33-33 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details