XP Power HDS1500 Series AC-DC Power Supply HDS1500PS15

Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet
Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS1500 Series AC-DC Power Supply - HDS1500PS15 - XP Power
Sunnyvale, CA, USA
HDS1500 Series AC-DC Power Supply
HDS1500PS15
HDS1500 Series AC-DC Power Supply HDS1500PS15
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty

HDS1500 Series

AC-DC Power Supply

  • 1500 Watts
  • High Efficiency up to 92%
  • High Power Density
  • Programmable Output Voltage (0—105%)
  • Programmable Output Current (0—105%)
  • Parallel Operation
  • Fully Featured Signals & Controls
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-HDS1500PS15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HDS1500PS15-ND
AC DC Converters 1470-HDS1500PS15-ND
Enclosed AC DC Converters 1 Output 15V 100A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 100A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 15V, 100A, 1.5Kw; Power Supply Approvals Xp Power - 82X2289 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 15V, 100A, 1.5Kw; Power Supply Approvals Xp Power
82X2289
Ac/dc Converter, 1 O/p, 15V, 100A, 1.5Kw; Power Supply Approvals Xp Power 82X2289
AC/DC CONVERTER, 1 O/P, 15V, 100A, 1.5KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 15V, 100A, 1.5KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS1500PS15 1470-HDS1500PS15-ND 82X2289
Product Name HDS1500 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 15V, 100A, 1.5Kw; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, IT
Features Overtemperature Protection
Operating Temperature -10 to 60 C (14 to 140 F) -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details