XP Power HHP650 Series AC-DC Power Supply HHP650PS28

Description
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty
Request a Quote Datasheet
Description
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HHP650 Series AC-DC Power Supply - HHP650PS28 - XP Power
Sunnyvale, CA, USA
HHP650 Series AC-DC Power Supply
HHP650PS28
HHP650 Series AC-DC Power Supply HHP650PS28
• 650/780 Watts • 85 V - 305 VAC Input • MIL-STD-810F Shock & Vibration • SEMI F47 Compliant • 6 kV Surge Rating - IEEEStdC62.41 • 3 Year Warranty

• 650/780 Watts
• 85 V - 305 VAC Input
• MIL-STD-810F Shock & Vibration
• SEMI F47 Compliant
• 6 kV Surge Rating - IEEEStdC62.41
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2751-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2751-ND
AC DC Converters 1470-2751-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 28V 23A 85 ~ 305 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 28V 23A 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 28V, 27.9A; Power Supply Approvals Xp Power - 03Y0207 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 27.9A; Power Supply Approvals Xp Power
03Y0207
Power Supply, Ac-Dc, 28V, 27.9A; Power Supply Approvals Xp Power 03Y0207
POWER SUPPLY, AC-DC, 28V, 27.9A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:780W; Output Voltage - Output 1:28V; Output Current - Output 1:27.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 27.9A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:780W; Output Voltage - Output 1:28V; Output Current - Output 1:27.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 780 W, 28 V, 27.9 A Rohs Compliant Xp Power - 54X5211 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 780 W, 28 V, 27.9 A Rohs Compliant Xp Power
54X5211
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 780 W, 28 V, 27.9 A Rohs Compliant Xp Power 54X5211
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 780 W, 28 V, 27.9 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 780 W, 28 V, 27.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HHP650PS28 1470-2751-ND 03Y0207 54X5211
Product Name HHP650 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 28V, 27.9A; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 305 V, 780 W, 28 V, 27.9 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Features Overtemperature Protection
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details