XP Power HCP3000 Series DC Power Supply HCP3000PS12

Description
HCP3000 Series • 3000 Watt • High Efficiency up to 90% • High Power Density • Programmable Output Voltage (30% • Programmable Output Current (40% • 3 Year Warranty
Datasheet
Description
HCP3000 Series • 3000 Watt • High Efficiency up to 90% • High Power Density • Programmable Output Voltage (30% • Programmable Output Current (40% • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCP3000 Series DC Power Supply - HCP3000PS12 - XP Power
Sunnyvale, CA, USA
HCP3000 Series DC Power Supply
HCP3000PS12
HCP3000 Series DC Power Supply HCP3000PS12
HCP3000 Series • 3000 Watt • High Efficiency up to 90% • High Power Density • Programmable Output Voltage (30% • Programmable Output Current (40% • 3 Year Warranty

HCP3000 Series

• 3000 Watt
• High Efficiency up to 90%
• High Power Density
• Programmable Output Voltage (30%
• Programmable Output Current (40%
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number HCP3000PS12
Product Name HCP3000 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2237-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details