XP Power JPS Series DC Power Supply JPS130PT31

Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Datasheet
Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JPS Series DC Power Supply - JPS130PT31 - XP Power
Sunnyvale, CA, USA
JPS Series DC Power Supply
JPS130PT31
JPS Series DC Power Supply JPS130PT31
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty

• High Efficiency - up to 90%
• Medical Approval (JPS130-M Versions)
• 3” x 5” Footprint
• Zero Voltage Switching Technology
• 100 / 130 W Convection / Force-cooled
• Single & Multi Outputs
• 3 Year Warranty

Supplier's Site Datasheet
Ac-Dc Converter, Open Frame, 3 O/p, 130W, 5V, 12V, -12V; Power Supply Approvals Xp Power - 72K8679 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 130W, 5V, 12V, -12V; Power Supply Approvals Xp Power
72K8679
Ac-Dc Converter, Open Frame, 3 O/p, 130W, 5V, 12V, -12V; Power Supply Approvals Xp Power 72K8679
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 130W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 130W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JPS130PT31 72K8679
Product Name JPS Series DC Power Supply Ac-Dc Converter, Open Frame, 3 O/p, 130W, 5V, 12V, -12V; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - M3GB12005D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details