XP Power AC DC Converters LCW15US48

Description
Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 305 VAC, 100 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 305 VAC, 100 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW15US48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW15US48-ND
AC DC Converters 1470-LCW15US48-ND
Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 305 VAC, 100 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 305 VAC, 100 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.32A; Power Supply Approvals Xp Power - 64AJ2124 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.32A; Power Supply Approvals Xp Power
64AJ2124
Power Supply, Ac-Dc, 48V, 0.32A; Power Supply Approvals Xp Power 64AJ2124
POWER SUPPLY, AC-DC, 48V, 0.32A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.32A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-LCW15US48-ND 64AJ2124
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.32A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 100.0 to 430.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1236468 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details