XP Power Ac-Dc Converter, Open Frame, 1 O/p, 130W, 2.1A, 48V; Power Supply Approvals Xp Power JPS130PS48

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 130W, 2.1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 130W, 2.1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 130W, 2.1A, 48V; Power Supply Approvals Xp Power - 72K8677 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 130W, 2.1A, 48V; Power Supply Approvals Xp Power
72K8677
Ac-Dc Converter, Open Frame, 1 O/p, 130W, 2.1A, 48V; Power Supply Approvals Xp Power 72K8677
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 130W, 2.1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 130W, 2.1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 18CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72K8677
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 130W, 2.1A, 48V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers