XP Power AC DC Converters FCS40US15

Description
Open Frame AC DC Converters 1 Output 15V 2.67A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 2.67A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4683-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4683-ND
AC DC Converters 1470-4683-ND
Open Frame AC DC Converters 1 Output 15V 2.67A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 2.67A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 2.67A; Power Supply Approvals Xp Power - 69AC3263 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 2.67A; Power Supply Approvals Xp Power
69AC3263
Power Supply, Ac-Dc, 15V, 2.67A; Power Supply Approvals Xp Power 69AC3263
POWER SUPPLY, AC-DC, 15V, 2.67A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 2.67A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4683-ND 69AC3263
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 2.67A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers