XP Power HDS1500 Series AC-DC Power Supply HDS1500PS60

Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet
Description
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS1500 Series AC-DC Power Supply - HDS1500PS60 - XP Power
Sunnyvale, CA, USA
HDS1500 Series AC-DC Power Supply
HDS1500PS60
HDS1500 Series AC-DC Power Supply HDS1500PS60
HDS1500 Series AC-DC Power Supply 1500 Watts High Efficiency up to 92% High Power Density Programmable Output Voltage (0—105%) Programmable Output Current (0—105%) Parallel Operation Fully Featured Signals & Controls 3 Year Warranty

HDS1500 Series

AC-DC Power Supply

  • 1500 Watts
  • High Efficiency up to 92%
  • High Power Density
  • Programmable Output Voltage (0—105%)
  • Programmable Output Current (0—105%)
  • Parallel Operation
  • Fully Featured Signals & Controls
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2679-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2679-ND
AC DC Converters 1470-2679-ND
Enclosed AC DC Converters 1 Output 60V 25A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 60V 25A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 Kw, 60 V, 25 A Rohs Compliant Xp Power - 94X0702 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 Kw, 60 V, 25 A Rohs Compliant Xp Power
94X0702
Ac/dc Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 Kw, 60 V, 25 A Rohs Compliant Xp Power 94X0702
AC/DC Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 kW, 60 V, 25 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 kW, 60 V, 25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDS1500PS60 1470-2679-ND 94X0702
Product Name HDS1500 Series AC-DC Power Supply AC DC Converters Ac/dc Enclosed Power Supply, Chassis Mount, Adjustable, Fixed, 90 V, 264 V, 1.5 Kw, 60 V, 25 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, IT
Features Overtemperature Protection
Operating Temperature -10 to 60 C (14 to 140 F) -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details