XP Power AC DC Converters LCW200PS12

Description
Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-LCW200PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-LCW200PS12-ND
AC DC Converters 1470-LCW200PS12-ND
Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power - 64AJ2130 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power
64AJ2130
Power Supply, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power 64AJ2130
POWER SUPPLY, AC-DC, 12V, 16.7A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 16.7A; Power Supply Approvals:ITE & Industrial; No. of Outputs:1Outputs; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 16.7A Rohs Compliant Xp Power - 66AJ7294 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 16.7A Rohs Compliant Xp Power
66AJ7294
Power Supply, Ac-Dc, 12V, 16.7A Rohs Compliant Xp Power 66AJ7294
POWER SUPPLY, AC-DC, 12V, 16.7A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 16.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-LCW200PS12-ND 64AJ2130 66AJ7294
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 12V, 16.7A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 120.0 to 430.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W Digital AC-DC power supplies - EFE400-24-CCMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 to 24.0 volts
DC Output Current 0.2500 to 16.7 amps
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details