XP Power MHP650 Series DC Power Supply MHP650PS36-EF

Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty
Request a Quote Datasheet
Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHP650 Series DC Power Supply - MHP650PS36-EF - XP Power
Sunnyvale, CA, USA
MHP650 Series DC Power Supply
MHP650PS36-EF
MHP650 Series DC Power Supply MHP650PS36-EF
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty

• 650 Watt
• Top Fan & "U" Channel Options
• -20 ºC to +70 ºC Operation
• AC OK, Remote On/Off and Active Current Share
• Screw Terminals
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - MHP650PS36-EF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MHP650PS36-EF-ND
AC DC Converters MHP650PS36-EF-ND
Enclosed AC DC Converters 1 Output 36V 18A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 18A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 36V, 18A; Power Supply Approvals Xp Power - 67R9494 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 36V, 18A; Power Supply Approvals Xp Power
67R9494
Power Supply, Ac-Dc, Medical, 36V, 18A; Power Supply Approvals Xp Power 67R9494
POWER SUPPLY, AC-DC, MEDICAL, 36V, 18A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:36V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 36V, 18A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:36V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MHP650PS36-EF MHP650PS36-EF-ND 67R9494
Product Name MHP650 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 36V, 18A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 36.0 volts 36.0 volts
DC Output Current 18 amps 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details