XP Power GCS350 Series AC-DC Power Supply GCS350PS48

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GCS350 Series AC-DC Power Supply - GCS350PS48 - XP Power
Sunnyvale, CA, USA
GCS350 Series AC-DC Power Supply
GCS350PS48
GCS350 Series AC-DC Power Supply GCS350PS48
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3059-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3059-ND
AC DC Converters 1470-3059-ND
Open Frame AC DC Converters 1 Output 48V 4.2A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 4.2A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 350W, 48V, 4.2A; Power Supply Approvals Xp Power - 70Y5398 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 350W, 48V, 4.2A; Power Supply Approvals Xp Power
70Y5398
Power Supply, Ac-Dc, 350W, 48V, 4.2A; Power Supply Approvals Xp Power 70Y5398
POWER SUPPLY, AC-DC, 350W, 48V, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 15CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 350W, 48V, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):350W @ 15CFM; Power Rating (Convection Cooling):200W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 350W, 48V, 4.2A; No. Of Outputs Xp Power - 03AC2515 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 350W, 48V, 4.2A; No. Of Outputs Xp Power
03AC2515
Power Supply, Ac-Dc, 350W, 48V, 4.2A; No. Of Outputs Xp Power 03AC2515
POWER SUPPLY, AC-DC, 350W, 48V, 4.2A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):350W @ 15CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 350W, 48V, 4.2A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):350W @ 15CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number GCS350PS48 1470-3059-ND 70Y5398 03AC2515
Product Name GCS350 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 350W, 48V, 4.2A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 350W, 48V, 4.2A; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame (optional feature) Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details