XP Power AC DC Converters MFA420PS12-STF

Description
Enclosed AC DC Converters 1 Output 12V 35A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 35A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - MFA420PS12-STF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MFA420PS12-STF-ND
AC DC Converters MFA420PS12-STF-ND
Enclosed AC DC Converters 1 Output 12V 35A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 35A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 434W, 12V, 35A; Power Supply Approvals Xp Power - 29X3872 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 434W, 12V, 35A; Power Supply Approvals Xp Power
29X3872
Ac/dc Converter, 434W, 12V, 35A; Power Supply Approvals Xp Power 29X3872
AC/DC CONVERTER, 434W, 12V, 35A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:434W; Output Voltage - Output 1:12V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 434W, 12V, 35A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:434W; Output Voltage - Output 1:12V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MFA420PS12-STF-ND 29X3872
Product Name AC DC Converters Ac/dc Converter, 434W, 12V, 35A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Features Hot Swappable
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227716 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details