XP Power GCS250 Series AC-DC Power Supply GCS250PS15

Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet
Description
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GCS250 Series AC-DC Power Supply - GCS250PS15 - XP Power
Sunnyvale, CA, USA
GCS250 Series AC-DC Power Supply
GCS250PS15
GCS250 Series AC-DC Power Supply GCS250PS15
Features 50-350 Watts Convection/Forced-co oled Ratings IT & Medical Safety Approvals (Class I & II) < 0.5W Standby Power -40 °C to +70 °C Operation 3 Year Warranty

Features

  • 50-350 Watts
  • Convection/Forced-cooled Ratings
  • IT & Medical Safety Approvals (Class I & II)
  • < 0.5W Standby Power
  • -40 °C to +70 °C Operation
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2519-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2519-ND
AC DC Converters 1470-2519-ND
Open Frame AC DC Converters 1 Output 15V 12A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 12A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 232W, 15V, 12A; Power Supply Approvals Xp Power - 47X2629 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 232W, 15V, 12A; Power Supply Approvals Xp Power
47X2629
Ac/dc Converter, 232W, 15V, 12A; Power Supply Approvals Xp Power 47X2629
AC/DC CONVERTER, 232W, 15V, 12A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC/DC CONVERTER, 232W, 15V, 12A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):180W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GCS250PS15 1470-2519-ND 47X2629
Product Name GCS250 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 232W, 15V, 12A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame (optional feature) Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details