XP Power AC DC Converters HDL3000PS400

Description
Enclosed AC DC Converters 1 Output 400V 7.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 400V 7.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-HDL3000PS400-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-HDL3000PS400-ND
AC DC Converters 1470-HDL3000PS400-ND
Enclosed AC DC Converters 1 Output 400V 7.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 400V 7.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 400V, 7.5A; Power Supply Approvals Xp Power - 77AH7956 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 400V, 7.5A; Power Supply Approvals Xp Power
77AH7956
Power Supply, Ac-Dc, 400V, 7.5A; Power Supply Approvals Xp Power 77AH7956
POWER SUPPLY, AC-DC, 400V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:400V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 400V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:3kW; Output Voltage - Output 1:400V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 400V, 7.5A Rohs Compliant Xp Power - 88AH6402 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 400V, 7.5A Rohs Compliant Xp Power
88AH6402
Power Supply, Ac-Dc, 400V, 7.5A Rohs Compliant Xp Power 88AH6402
POWER SUPPLY, AC-DC, 400V, 7.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 400V, 7.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HDL3000PS400-ND 77AH7956 88AH6402
Product Name AC DC Converters Power Supply, Ac-Dc, 400V, 7.5A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 400V, 7.5A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data