XP Power JPS Series DC Power Supply JPS130PT32-M

Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Datasheet
Description
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JPS Series DC Power Supply - JPS130PT32-M - XP Power
Sunnyvale, CA, USA
JPS Series DC Power Supply
JPS130PT32-M
JPS Series DC Power Supply JPS130PT32-M
• High Efficiency - up to 90% • Medical Approval (JPS130-M Versions) • 3” x 5” Footprint • Zero Voltage Switching Technology • 100 / 130 W Convection / Force-cooled • Single & Multi Outputs • 3 Year Warranty

• High Efficiency - up to 90%
• Medical Approval (JPS130-M Versions)
• 3” x 5” Footprint
• Zero Voltage Switching Technology
• 100 / 130 W Convection / Force-cooled
• Single & Multi Outputs
• 3 Year Warranty

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Medical, Fixed, 5V, 10A, 15V, 2.5A, -15V, 800Ma Rohs Compliant Xp Power - 34M6554 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Fixed, 5V, 10A, 15V, 2.5A, -15V, 800Ma Rohs Compliant Xp Power
34M6554
Ac/dc Enclosed Power Supply, Medical, Fixed, 5V, 10A, 15V, 2.5A, -15V, 800Ma Rohs Compliant Xp Power 34M6554
AC/DC Enclosed Power Supply, Medical, Fixed, 5V, 10A, 15V, 2.5A, -15V, 800mA RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Fixed, 5V, 10A, 15V, 2.5A, -15V, 800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JPS130PT32-M 34M6554
Product Name JPS Series DC Power Supply Ac/dc Enclosed Power Supply, Medical, Fixed, 5V, 10A, 15V, 2.5A, -15V, 800Ma Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227073 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details